Samsung logo

Samsung Galaxy Tab 2 7.0 P3100 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86823
Info modified on:
23 Apr 2021, 09:46:04
Short summary description Samsung Galaxy Tab 2 7.0 P3100 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Samsung Galaxy Tab 2 7.0 P3100, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Black, Grey

Long summary description Samsung Galaxy Tab 2 7.0 P3100 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Samsung Galaxy Tab 2 7.0 P3100. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 345 g. Operating system installed: Android. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.