Samsung Galaxy Tab P1000, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 0.5 GB, Android, Black
Samsung Galaxy Tab P1000. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: ARM Cortex-A. Internal memory: 0.5 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 380 g. Operating system installed: Android. Product colour: Black