Samsung logo

Samsung Galaxy Tab P1000 3G ARM Cortex-A 16 GB 17.8 cm (7") Android Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57225
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab P1000 3G ARM Cortex-A 16 GB 17.8 cm (7") Android Black, White:

Samsung Galaxy Tab P1000, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GHz, Android, Black, White

Long summary description Samsung Galaxy Tab P1000 3G ARM Cortex-A 16 GB 17.8 cm (7") Android Black, White:

Samsung Galaxy Tab P1000. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: ARM Cortex-A. Card reader integrated. Weight: 380 g. Operating system installed: Android. Product colour: Black, White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.