Samsung Galaxy Tab P1000, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GHz, Android, Black, White
Samsung Galaxy Tab P1000. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 380 g. Operating system installed: Android. Product colour: Black, White