Samsung logo

Samsung Galaxy Tab Galaxy Note 10.1 WiFi + 3G 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56857
Info modified on:
01 Nov 2022, 09:05:22
Short summary description Samsung Galaxy Tab Galaxy Note 10.1 WiFi + 3G 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab Galaxy Note 10.1 WiFi + 3G, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android, Grey

Long summary description Samsung Galaxy Tab Galaxy Note 10.1 WiFi + 3G 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab Galaxy Note 10.1 WiFi + 3G. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.4 GHz. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 600 g. Operating system installed: Android. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.