Samsung logo

Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Single SIM Android 4.1 4G Micro-USB 2 GB 16 GB 3100 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96976
Info modified on:
27 Feb 2024, 13:47:43
Short summary description Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Single SIM Android 4.1 4G Micro-USB 2 GB 16 GB 3100 mAh Pink:

Samsung Galaxy Note II GT-N7105, 14.1 cm (5.55"), 2 GB, 16 GB, 8 MP, Android 4.1, Pink

Long summary description Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Single SIM Android 4.1 4G Micro-USB 2 GB 16 GB 3100 mAh Pink:

Samsung Galaxy Note II GT-N7105. Display diagonal: 14.1 cm (5.55"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 3100 mAh. Product colour: Pink. Weight: 182 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.