Samsung Galaxy Note II GT-N7100, 14 cm (5.5"), 1280 x 720 pixels, 16 GB, 8 MP, Android 4.1, Blue
Samsung Galaxy Note II GT-N7100. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 3100 mAh. Product colour: Blue. Weight: 180 g