Samsung logo

Samsung Galaxy Note II GT-N7100 14 cm (5.5") Single SIM Android 4.1 3G Micro-USB B 16 GB 3030 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53230
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note II GT-N7100 14 cm (5.5") Single SIM Android 4.1 3G Micro-USB B 16 GB 3030 mAh White:

Samsung Galaxy Note II GT-N7100, 14 cm (5.5"), 1280 x 720 pixels, 16 GB, 8 MP, Android 4.1, White

Long summary description Samsung Galaxy Note II GT-N7100 14 cm (5.5") Single SIM Android 4.1 3G Micro-USB B 16 GB 3030 mAh White:

Samsung Galaxy Note II GT-N7100. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 3030 mAh. Product colour: White. Weight: 180 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.