Samsung logo

Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3.5 3G 1 GB 16 GB 2500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153089
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3.5 3G 1 GB 16 GB 2500 mAh Black:

Samsung Galaxy Note GT-N7000, 13.5 cm (5.3"), 1 GB, 16 GB, 8 MP, Android 2.3.5, Black

Long summary description Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3.5 3G 1 GB 16 GB 2500 mAh Black:

Samsung Galaxy Note GT-N7000. Display diagonal: 13.5 cm (5.3"), Display resolution: 800 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.5. Battery capacity: 2500 mAh. Product colour: Black. Weight: 178 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.