Samsung Galaxy Note GT-N7000, 13.4 cm (5.29"), 1280 x 800 pixels, 16 GB, 8 MP, Android 2.3, White
Samsung Galaxy Note GT-N7000. Display diagonal: 13.4 cm (5.29"), Display resolution: 1280 x 800 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 2500 mAh. Product colour: White. Weight: 178 g