location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixon 12 M8910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-M8910MKAMAT
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.87 cm (3.1") 480 x 800 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black :
The long product name of Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pixon12, smartphone, 3.1" AMOLED touchscreen, 12 Mp 5x zoom, 3G, FM
More>>>
Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black:
The official description of Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12 Megapixel Camera
Capture the most detail with the highest resolution in a camera phone. A Xenon flash ensures well-lit photos even in dark surroundings.
16 million colour AMOLED screen
View your photos and images through a clear and vivid colour display.
Smart Auto
Capture every moment of a scene with auto adjustments made depending on the condiitons.
Wide Angle lens
See more with the Pixon 12's wide angle lens.
Fast Shoot
Take mulitple photos quickly and easily.
Media Browser
Easily sort, manage and share your photos with Media Browser.

Short summary description Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black:
This short summary of the Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Pixon 12 M8910, 7.87 cm (3.1"), 480 x 800 pixels, Black

Long summary description Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black:
This is an auto-generated long summary of Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black based on the first three specs of the first five spec groups.

Samsung Pixon 12 M8910. Display diagonal: 7.87 cm (3.1"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Black. Weight: 119 g

Display
Display diagonal *
7.87 cm (3.1")
Panel type
AMOLED
Display resolution *
480 x 800 pixels
Display number of colours
16.78 million colours
Storage
Internal memory
150 MB
Camera
Rear camera resolution
4000 x 3000 pixels
Digital zoom
5x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
720 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Speakerphone
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call hold
Yes
Software
Bundled software
Dolphin, OMA DRM 2.1, WMDRM, DivX VOD, New PC Studio
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G)
4.8 h
Standby time (2G)
345 h
Weight & dimensions
Width
53 mm
Depth
13.8 mm
Height
107.9 mm
Weight *
119 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
2000 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:56:59
Uk has collected 53 expert reviews for Samsung Pixon 12 M8910 7.87 cm (3.1") 1000 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2013-11-09 05:56:58
The camera is a very good performer, but really, if you want this many megapixels you'd be much better off investing in a digital camera and separate mobile phone. Samsung - Pixon 12 price Buy Samsung Pixon 12 securely online at a bargain price £free...
0%
whatmobile.net
Updated:
2013-11-09 05:56:58
Sony Ericsson was first to announce a 12-megapixel cameraphone with the Satio (formerly known as Idou), but Samsung was first to hit the stores with the Pixon12.The phone is basically an upgrade of the original 8-megapixel Pixon, but with a few improve...
Bottom line Samsung knows a thing or two about providing decent photography, but many of the best models have never ventured outside of Korea. The Pixon12 is an exception, and it may look quite like any other recent touchscreen Samsung from the front, but a look o...
80%
tracyandmatt.co.uk
Updated:
2013-11-09 05:56:58
The Samsung M8910 Pixon12 is deemed to be one of the best camera phones around at the moment. Taking great photos with a mobile phone is a huge bonus but can the Pixon12 deliver in other areas or is the camera all its good for? Samsung M8910 Pixon12Wha...
Bottom line Overall the Samsung M8910 Pixon is a decent handset. If you take a lot of photos with your phone and want the best quality then this device is well worth a look. Its not as good as a digital camera but its by far the best camera phone I have used. I pe...
0%
goodgearguide.com.au
Updated:
2013-11-09 05:56:58
Described by Samsung as the "world's first 12.1 megapixel camera phone," the Pixon 12 mobile phone was actually beaten in Australia by the launch of the Sony Ericsson Satio. Still not officially released in Australia, the Pixon 12 combines an excellent camera with Samsung's TouchWIZ user interface, but potential buyers may be disappointed that this isn't a smartphone.The Samsung Pixon 12 actually looks more like a camera than a mobile phone. The rear features a bulging lens with a mechanical...
Good Good build quality, 12-megapixel camera with Xenon flash, mechanical lens cover, AMOLED display, Wi-Fi, GPS, HSDPA...
Bad No 3.5mm headphone jack, not a smartphone, resistive touch screen, widgets could use some work...
Bottom line Samsung’s Pixon 12 is a great camera phone but lacks in a few other areas. If you’re purely after a camera phone then this will do the job, but if you’re looking for more of an all-round smartphone, the Pixon 12 fails to deliver...
75%
pcadvisor.co.uk
Updated:
2013-11-09 05:56:58
Product Code: M8910 Described by Samsung as the "world's first 12.1 megapixel cameraphone" the Samsung Pixon 12 combines an excellent camera with Samsung's TouchWIZ user interface, but potential buyers may be disappointed that this isn't a smartphone...
Bottom line Samsung's Pixon 12 is a great camera phone but lacks in a few other areas. If you're purely after a camera phone then this will do the job, but if you're looking for more of an all-round smartphone, the Pixon 12 fails to deliver. Ross Catanzar...
70%
theregister.co.uk
Updated:
2013-11-09 05:56:59
As digital camera manufacturers start to concentrate on quality rather than megapixels – reducing the count of the latter while enhancing the former – mobile phone makers still appear caught in the vortex of more-means-better. A case in point is the Sa...
Bottom line The whole point of the Samsung GT-M8910 Pixon 12 is its camera. We’d argue that the megapixel count is overkill, but we do think images were clear and of good quality, and that most of the camera settings and extras are worth having. However, if you...
80%
gadgetshow.channel5.com
Updated:
2013-11-09 05:56:59
On paper at least, Samsung's top touchscreen phones should rock your world, and the Samsung M8910 Pixon12 is no different. As well as packing a dazzling 3.1-inch OLED display, there's 3G, Wi-Fi and GPS, a microSD slot for stashing up on tunes and vids...
Good Granted, more megapixels doesn't make a more betterer camera, but the Samsung M8910 Pixon12's snapper is nonetheless fantastic. That's as much down to the stacks of camera lighting settings and the fast shooting rate as it is the highest resol...
Bad Really, our gripes here are the same as those with the Jet: the Samsung M8910 Pixon12 is a dumbphone. The Korean kit wizard continues to shove its TouchWiz UI on top of everything, and while we like being able to slap a Wi-Fi button widget on our homescre...
Bottom line We've got to hand it to Samsung: its hardware is rock solid and it's getting ever closer to making your phone an acceptable super sub for a point and shoot. The Samsung M8910 Pixon12 very nearly does, and that'll be enough for some people. Us...
60%
trustedreviews.com
Updated:
2013-11-09 05:56:59
Samsung has long been at the forefront of the camera phone market with it boasting the UK's first 8-megapixel model, the i8510 (Innov8) , among its accolades. Sadly that milestone didn't mark the end of the megapixel race, though, so today I'm looking at...
80%
electricpig.co.uk
Updated:
2013-11-09 05:56:59
The mobile megapixel wars are reaching a critical stage. Just a year since Sony Ericsson and Samsung squared up with 8 megapixel efforts the i8510 and C905, the two players are back and battling with the 12 megapixel Sony Ericsson Satio and Samsung M...
Good Camera, OLED screen...
Bad Laggy touchscreen, TouchWiz UI, no 3.5mm jack...
Bottom line An excellent camera phone let down by a poor touchscreen and laggy OS2 Pages12 The mobile megapixel wars are reaching a critical stage. Just a year since Sony Ericsson and Samsung squared up with 8 megapixel efforts the i8510 and C905, the two players...
60%
3g.co.uk
Updated:
2013-11-09 05:56:59
There’s been a murmur among the mobile industry that camera phones no longer capture the imagination as much as they once did. However, the Samsung Pixon12 blows this theory out of the water. The photographs we achieved with the Pixon12 were up ther...
Good With a 12megapixel camera coupled with an array of snapping features, the Pixon12 is a master at capturing photographs.
Bad The resistive touchscreen was not as responsive as we would have liked, with a lag occurring when scrolling down our web pages.
80%
letsgomobile.org/en
Updated:
2013-11-09 05:56:59
W ith the introduction and availability of the Samsung Pixon 12 (also known as Samsung M8910), the mobile photographer is confronted with high resolution pictures for the first time. The Samsung Pixon 12 mobile phone features a special AMOLED touchscre...
0%
techradar.com
Updated:
2013-11-09 05:56:59
Samsungs quest to be the first at everything is unyielding - first mobile phone with optical zoom, first mobile phone watch and now first handset with a 12MP camera in the Pixon 12 M8910.But does it actually help bring the humble cameraphone a step cl...
Good Great OLED screen, Top notch camera, Improved touchscreen, Better texting accuracy, Xenon flash and power LED...
Bad Extravagant price, Poor battery life, Clunky internet, No 3.5mm jack, Resistive touchscreen...
60%
pz10.com
Updated:
2013-11-09 05:56:59
Following our photoshoot teaser with the M8910 Pixon12 yesterday we are ready to invite you on a second date with this promising cameraphone. This time we hope to show its other side - the one that doesnt necessarily revolve around the camera function...
Bottom line Samsung are clearly on the hunt for the top all-in-one mobile and the Pixon12 seems a nice step forward. And when you consider it should hit the European market this very month, we can understand the users excitement and the pressure is all on us and o...
0%
techsmart.co.za
Updated:
2014-03-23 01:45:10
Not all smartphones are created equal; some run on WinMo for instance. Then there are those that take better photos than others, which is the case with Samsung's new Pixon. The Pixon 12’s snapper offers a dozen megapixels, almost eliminating the need f...
Bottom line Th Pixon 12 is the world’s first mobile to make use of a 12 MP camera and we found it to be the best camera we’ve ever tested on a mobile phone. Apart from lacking optical zoom, it competes on an almost equal footing with most compact digital cameras i...
0%
stuff.tv
Updated:
2014-03-23 01:45:10
Luckily, the phone’s camera features are well thought out. The lens is wide-angle and stored safely behind a self-opening cover. And because there are so many megapixels available, zooming in with the digital zoom doesn’t destroy image quality. Minima...
Good Strong camera. Slick, bright display. Well-connected with Bluetooth, Wi-Fi and HSDPA...
Bad No 3.5mm headphone jack. Erratic touchscreen...
Bottom line The Pixon 12 is chunky but highly usable and the most advanced camphone we’ve seen – for now...
80%
Mobile88.com
Updated:
2016-11-26 16:45:41
The Pixon12 is the pinnacle of the current crop of camera phones. If only they made the back cover a little better. Other than that, the camera is fairly simple. Just press the hotkey on the right side of the device. You can hear the...
Bottom line For photo buffs. Tags : Samsung Pixon12 M8910 Preview Specs Review Comment(4) Buy Sell Photos Cam shots Video Latest Phone · Samsung B5722 · Samsung C6112 · Samsung M3310 · Samsung Flight A797 · Samsung S5630C · Samsung S556...
75%
asiaone.com
Updated:
2013-11-09 05:56:58
THE digital camera world's race to ace megapixel count has crept into the world of smartphones.To appease discerning consumers, cellphone makers are now making the cameras in their handsets rival that of digicams.Last month, Samsung fired the first sal...
Bottom line Nice camera features that produce good-looking snapshots in a compact package. Onscreen keyboard can be improved though...
0%
mobilementalism.com
Updated:
2013-11-09 05:56:58
The remarkable Samsung Pixon 12 cameraphone in this review has the power to revolutionize your memories. A bold claim? Perhaps, but ask yourself if the following has ever happened to you: A perfect sunset has been lost forever as your camera’s at home...
Bottom line You might be thinking by now that I’m a little bit biased about the Samsung Pixon 12 – that I’ve been raving about it a bit too much. And it’s true – I have. But the reason is, it’s finally a phone that can take on a di...
0%
techtree.com
Updated:
2013-11-09 05:56:58
The MP race seems never-ending. Speeding past the 8MPs, now it's the 12MPs that are in the race, and leading the way is the Samsung Pixon. The first 12MP camera phone to roll out into the market, the Samsung Pixon is what we will be reviewing today. Le...
Good Good Build, Large screen, Good Camera, Smart Auto Mode, Camera Features/Modes/Options Wi-Fi, DivX Playback, Document Reader...
Bad Network connectivity (Calls & Data), No 3.5mm jack, No Image/Multimedia Viewer...
Bottom line The MP race seems never-ending. Speeding past the 8MPs, now it's the 12MPs that are in the race, and leading the way is the Samsung Pixon. The first 12MP camera phone to roll out into the market, the Samsung Pixon is what we will be reviewing today. L...
70%
ocworkbench.com
Updated:
2013-11-09 05:56:58
Last year, we reviewed a couple of 8 megapixel camera phones from Samsung. This year, Samsung up it's ante introducing 12 megapixel camera phones. The first of this series is the Samsung Pixon12. The model name should sound familiar as this is the se...
0%
tech2.com
Updated:
2013-11-09 05:56:59
The world’s very first 12 megapixel camera phone, to officially hit the shelves, the Pixon 12 made it to the Indian shores. If you’ve already bought the Pixon 8 and are having buyer’s remorse for not waiting a little longer, don’t fret. We’ve said it t...
Good Decent battery life, Feature rich camera, Images look good, Plenty of media settings.
Bad Display is not scratch resistant, Browser seem a bit erratic, No GPS software.
Bottom line BatteryThe battery life is not too bad. Stand alone talk time averaged in at about 3 hours and 40 minutes. On a single charge you’ll easily get about two days of usage if you’re not using GPS or the camera too often. I did expect more consider...
70%
phonearena.com
Updated:
2013-11-09 05:56:59
About a year ago, Samsung introduced the world to one gadget that aimed its attention on photography - the . In the digital camera industry, the race to see who can out do the other in trying to pack as many megapixels into their casings seems to be a...
Good Great photo quality, Beautiful AMOLED screen, TouchWiz 2.0 Interface, Smartphone like abilities, Quality video recording...
Bad Rather poor call quality, Email setup lacks automatic settings...
Bottom line Let's face it, the Samsung Pixon12 M8910 is by far probably the best camera phone on the market – hands down. It packs some improvements in hardware and software over the original to really make this a worthy successor. With such robust offerings lik...
90%
stuff.tv
Updated:
2013-11-09 05:56:59
Luckily, the phone’s camera features are well thought out. The lens is wide-angle and stored safely behind a self-opening cover. And because there are so many megapixels available, zooming in with the digital zoom doesn’t destroy image quality. Minima...
Good Strong camera. Slick, bright display. Well-connected with Bluetooth, Wi-Fi and HSDPA...
Bad No 3.5mm headphone jack. Erratic touchscreen...
Bottom line The Pixon 12 is chunky but highly usable and the most advanced camphone we’ve seen – for now...
80%
mobilechoiceuk.com
Updated:
2013-11-09 05:56:59
The bar for how good a camera on a phone can be has just been raised. Others to consider LG Viewty Smart User opinions(0) Add opinion Read all opinions...
Good With a 12-megapixel camera coupled with an array of snapping features, the Pixon12 is a master at capturing photographs...
Bad The resistive touch-screen was not as responsive as we would have liked, with a lag occurring when scrolling down our web pages. Look and Feel...
Bottom line The bar for how good a camera on a phone can be has just been raised...
80%
mobile-review.com US
Updated:
2013-11-09 05:56:59
We were content with the PIXON12s reception quality, although it wasnt much different from other phones in this class. The ring tones volume was above average, and the vibro alert was nothing to shout about, as it hadnt changed at all, compared to...
0%
gsmarena.com
Updated:
2013-11-09 05:56:59
There you go - the Samsung M8910 Pixon12 is the next stage in cameraphone evolution and youre welcome to take it and use it. Cameraphones are still some way behind point-and-shoot digicams and seriously, catching up is not the point. The thing is if...
0%
gsmarena.com
Updated:
2015-05-30 08:21:12
The Nokia N8 is an immensely popular phone and we’re already hard at work on a proper review of the handset. Since the N8 camera is its pivotal feature, we’re interested how you'd rate it in a blind shootout with two other cameras...
0%