Samsung logo

Samsung M2510 5.59 cm (2.2") 90.5 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69314
Info modified on:
26 Feb 2024, 15:19:57
Short summary description Samsung M2510 5.59 cm (2.2") 90.5 g:

Samsung M2510, Slider, 5.59 cm (2.2"), 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh

Long summary description Samsung M2510 5.59 cm (2.2") 90.5 g:

Samsung M2510. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 360 h. Weight: 90.5 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.