Samsung Galaxy S III 4G GT-I9305, 12.2 cm (4.8"), 1280 x 720 pixels, 2 GB, 8 MP, Android 4.1, Brown
Samsung Galaxy S III 4G GT-I9305. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2100 mAh. Product colour: Brown. Weight: 133 g