Samsung logo

Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G Micro-USB 1.5 GB 16 GB 2100 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61105
Info modified on:
27 Feb 2024, 14:35:06
Short summary description Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G Micro-USB 1.5 GB 16 GB 2100 mAh Blue:

Samsung Galaxy S III Neo GT-I9301, 12.2 cm (4.8"), 720 x 1280 pixels, 1.5 GB, 16 GB, 8 MP, Blue

Long summary description Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G Micro-USB 1.5 GB 16 GB 2100 mAh Blue:

Samsung Galaxy S III Neo GT-I9301. Display diagonal: 12.2 cm (4.8"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: Blue. Weight: 132 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.