Samsung Galaxy S III GT-I9300, 12.2 cm (4.8"), 720 x 1280 pixels, 16 GB, 8 MP, Android 4.0, White
Samsung Galaxy S III GT-I9300. Display diagonal: 12.2 cm (4.8"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 2100 mAh. Product colour: White. Weight: 133 g