Samsung logo

Samsung Galaxy S III GT-I9300 12.2 cm (4.8") Single SIM 3G Micro-USB 2100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50518
Info modified on:
27 Feb 2024, 14:30:41
Short summary description Samsung Galaxy S III GT-I9300 12.2 cm (4.8") Single SIM 3G Micro-USB 2100 mAh White:

Samsung Galaxy S III GT-I9300, 12.2 cm (4.8"), 720 x 1280 pixels, 1.4 GHz, 8 MP, White

Long summary description Samsung Galaxy S III GT-I9300 12.2 cm (4.8") Single SIM 3G Micro-USB 2100 mAh White:

Samsung Galaxy S III GT-I9300. Display diagonal: 12.2 cm (4.8"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: White. Weight: 133 g

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.