Samsung logo

Samsung Galaxy Mega GT-I9205 16 cm (6.3") Android 4.2 4G 8 GB 3200 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Mega GT-I9205 16 cm (6.3") Android 4.2 4G 8 GB 3200 mAh Black:

Samsung Galaxy Mega GT-I9205, 16 cm (6.3"), 1280 x 720 pixels, 8 GB, 8 MP, Android 4.2, Black

Long summary description Samsung Galaxy Mega GT-I9205 16 cm (6.3") Android 4.2 4G 8 GB 3200 mAh Black:

Samsung Galaxy Mega GT-I9205. Display diagonal: 16 cm (6.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.7 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.2. Battery capacity: 3200 mAh. Product colour: Black. Weight: 199 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.