Samsung Galaxy Grand GT-I9082, 12.7 cm (5"), 480 x 800 pixels, 8 GB, 8 MP, Android 4.1.2, Blue
Samsung Galaxy Grand GT-I9082. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1.2. Battery capacity: 2100 mAh. Product colour: Blue. Weight: 162 g