Samsung logo

Samsung Galaxy Grand GT-I9082 12.7 cm (5") Dual SIM Android 4.1.2 3G Micro-USB B 8 GB 2100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81957
Info modified on:
27 Feb 2024, 15:01:19
Short summary description Samsung Galaxy Grand GT-I9082 12.7 cm (5") Dual SIM Android 4.1.2 3G Micro-USB B 8 GB 2100 mAh White:

Samsung Galaxy Grand GT-I9082, 12.7 cm (5"), 800 x 480 pixels, 8 GB, 8 MP, Android 4.1.2, White

Long summary description Samsung Galaxy Grand GT-I9082 12.7 cm (5") Dual SIM Android 4.1.2 3G Micro-USB B 8 GB 2100 mAh White:

Samsung Galaxy Grand GT-I9082. Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1.2. Battery capacity: 2100 mAh. Product colour: White. Weight: 162 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.