Samsung logo

Samsung Galaxy S GT-I9003 10.2 cm (4") Single SIM Android 2.2 3G 1650 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51849
Info modified on:
27 Feb 2024, 15:01:22
Short summary description Samsung Galaxy S GT-I9003 10.2 cm (4") Single SIM Android 2.2 3G 1650 mAh Silver:

Samsung Galaxy S GT-I9003, 10.2 cm (4"), 800 x 480 pixels, Android 2.2, Silver

Long summary description Samsung Galaxy S GT-I9003 10.2 cm (4") Single SIM Android 2.2 3G 1650 mAh Silver:

Samsung Galaxy S GT-I9003. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1650 mAh. Product colour: Silver. Weight: 131 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.