Samsung logo

Samsung Galaxy S Plus GT-I9001 10.2 cm (4") Single SIM Android 2.3 3G 8 GB 1650 mAh Black, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133451
Info modified on:
27 Feb 2024, 13:47:58
Short summary description Samsung Galaxy S Plus GT-I9001 10.2 cm (4") Single SIM Android 2.3 3G 8 GB 1650 mAh Black, Metallic:

Samsung Galaxy S Plus GT-I9001, 10.2 cm (4"), 480 x 800 pixels, 8 GB, 5 MP, Android 2.3, Black, Metallic

Long summary description Samsung Galaxy S Plus GT-I9001 10.2 cm (4") Single SIM Android 2.3 3G 8 GB 1650 mAh Black, Metallic:

Samsung Galaxy S Plus GT-I9001. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1650 mAh. Product colour: Black, Metallic. Weight: 119 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.