Samsung logo

Samsung Galaxy S GT-i9000 10.2 cm (4") 1500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95677
Info modified on:
13 Nov 2024, 17:39:45
Short summary description Samsung Galaxy S GT-i9000 10.2 cm (4") 1500 mAh Black:

Samsung Galaxy S GT-i9000, 10.2 cm (4"), 480 x 800 pixels, 1 GHz, Black

Long summary description Samsung Galaxy S GT-i9000 10.2 cm (4") 1500 mAh Black:

Samsung Galaxy S GT-i9000. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 118 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.