Samsung logo

Samsung ATIV S GT-I8750 12.2 cm (4.8") Single SIM Windows Phone 8 3G 16 GB 2300 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34273
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ATIV S GT-I8750 12.2 cm (4.8") Single SIM Windows Phone 8 3G 16 GB 2300 mAh Silver:

Samsung ATIV S GT-I8750, 12.2 cm (4.8"), 1280 x 720 pixels, 16 GB, 8 MP, Windows Phone 8, Silver

Long summary description Samsung ATIV S GT-I8750 12.2 cm (4.8") Single SIM Windows Phone 8 3G 16 GB 2300 mAh Silver:

Samsung ATIV S GT-I8750. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8. Battery capacity: 2300 mAh. Product colour: Silver. Weight: 135 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.