Samsung ATIV S GT-I8750, 12.2 cm (4.8"), 1280 x 720 pixels, 16 GB, 8 MP, Windows Phone 8, Silver
Samsung ATIV S GT-I8750. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8. Battery capacity: 2300 mAh. Product colour: Silver. Weight: 135 g