Samsung Galaxy Beam GT-I8530, 10.2 cm (4"), 480 x 800 pixels, 8 GB, 5 MP, Android 2.3, White
Samsung Galaxy Beam GT-I8530. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 2000 mAh. Product colour: White. Weight: 148 g