Samsung logo

Samsung Galaxy Beam i8530 10.2 cm (4") 3G 2000 mAh Grey, Yellow

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94032
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Beam i8530 10.2 cm (4") 3G 2000 mAh Grey, Yellow:

Samsung Galaxy Beam i8530, 10.2 cm (4"), 800 x 480 pixels, 1 GHz, 5 MP, Grey, Yellow

Long summary description Samsung Galaxy Beam i8530 10.2 cm (4") 3G 2000 mAh Grey, Yellow:

Samsung Galaxy Beam i8530. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2000 mAh. Product colour: Grey, Yellow. Weight: 148 g

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.