Samsung logo

Samsung Galaxy Core GT-I8262 10.9 cm (4.3") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1800 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97119
Info modified on:
27 Feb 2024, 15:01:48
Short summary description Samsung Galaxy Core GT-I8262 10.9 cm (4.3") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1800 mAh Blue:

Samsung Galaxy Core GT-I8262, 10.9 cm (4.3"), 1 GB, 8 GB, 5 MP, Android 4.1, Blue

Long summary description Samsung Galaxy Core GT-I8262 10.9 cm (4.3") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1800 mAh Blue:

Samsung Galaxy Core GT-I8262. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 1800 mAh. Product colour: Blue. Weight: 124 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.