Samsung Galaxy Core GT-I8260, 10.9 cm (4.3"), 800 x 480 pixels, 4 GB, 5 MP, Android 4.1, Blue, Metallic
Samsung Galaxy Core GT-I8260. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1800 mAh. Product colour: Blue, Metallic. Weight: 124 g