Samsung logo

Samsung Galaxy Core GT-I8260 10.9 cm (4.3") Single SIM Android 4.1.2 3G Micro-USB B 1 GB 4 GB 1800 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Core GT-I8260 10.9 cm (4.3") Single SIM Android 4.1.2 3G Micro-USB B 1 GB 4 GB 1800 mAh White:

Samsung Galaxy Core GT-I8260, 10.9 cm (4.3"), 1 GB, 4 GB, 5 MP, Android 4.1.2, White

Long summary description Samsung Galaxy Core GT-I8260 10.9 cm (4.3") Single SIM Android 4.1.2 3G Micro-USB B 1 GB 4 GB 1800 mAh White:

Samsung Galaxy Core GT-I8260. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1800 mAh. Product colour: White. Weight: 124 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.