Samsung logo

Samsung Galaxy S III mini GT-I8200 10.2 cm (4") Single SIM 3G Micro-USB 8 GB 1500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74477
Info modified on:
27 Feb 2024, 14:31:30
Short summary description Samsung Galaxy S III mini GT-I8200 10.2 cm (4") Single SIM 3G Micro-USB 8 GB 1500 mAh Grey:

Samsung Galaxy S III mini GT-I8200, 10.2 cm (4"), 480 x 800 pixels, 1.2 GHz, 8 GB, 5 MP, Grey

Long summary description Samsung Galaxy S III mini GT-I8200 10.2 cm (4") Single SIM 3G Micro-USB 8 GB 1500 mAh Grey:

Samsung Galaxy S III mini GT-I8200. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 112 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.