Samsung Galaxy Ace 2 GT-I8160, 9.65 cm (3.8"), 480 x 800 pixels, 2.1 GB, 5 MP, Android 2.3, Black
Samsung Galaxy Ace 2 GT-I8160. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Internal storage capacity: 2.1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Black. Weight: 118 g