Samsung Galaxy W GT-I8150, 9.4 cm (3.7"), 480 x 800 pixels, 4 GB, 5 MP, Android 2.3, White
Samsung Galaxy W GT-I8150. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: White. Weight: 114.7 g