Samsung logo

Samsung Galaxy I5800 Apollo 8.13 cm (3.2") Single SIM 1500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53603
Info modified on:
27 Feb 2024, 15:01:22
Short summary description Samsung Galaxy I5800 Apollo 8.13 cm (3.2") Single SIM 1500 mAh Black:

Samsung Galaxy I5800 Apollo, 8.13 cm (3.2"), 240 x 400 pixels, 0.667 GHz, Black

Long summary description Samsung Galaxy I5800 Apollo 8.13 cm (3.2") Single SIM 1500 mAh Black:

Samsung Galaxy I5800 Apollo. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Processor frequency: 0.667 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 109 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.