Samsung logo

Samsung Galaxy GT-I5500 7.11 cm (2.8") Single SIM Android 2.1 3G 1200 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94911
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Galaxy GT-I5500 7.11 cm (2.8") Single SIM Android 2.1 3G 1200 mAh White:

Samsung Galaxy GT-I5500, 7.11 cm (2.8"), 320 x 240 pixels, 0.6 GHz, Android 2.1, White

Long summary description Samsung Galaxy GT-I5500 7.11 cm (2.8") Single SIM Android 2.1 3G 1200 mAh White:

Samsung Galaxy GT-I5500. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.1. Battery capacity: 1200 mAh. Product colour: White. Weight: 102 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.