Samsung logo

Samsung GT-E2210 4.5 cm (1.77") 85 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105689
Info modified on:
26 Feb 2024, 15:08:48
Short summary description Samsung GT-E2210 4.5 cm (1.77") 85 g Red:

Samsung GT-E2210, Clamshell, 4.5 cm (1.77"), 128 x 160 pixels, Bluetooth, Red

Long summary description Samsung GT-E2210 4.5 cm (1.77") 85 g Red:

Samsung GT-E2210. Form factor: Clamshell. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Standby time (2G): 340 h. Weight: 85 g. Product colour: Red

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.