Samsung logo

Samsung E2152 5.08 cm (2") 66.7 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50575
Info modified on:
26 Feb 2024, 15:21:33
Short summary description Samsung E2152 5.08 cm (2") 66.7 g White:

Samsung E2152, Bar, Dual SIM, 5.08 cm (2"), Bluetooth, 1000 mAh, White

Long summary description Samsung E2152 5.08 cm (2") 66.7 g White:

Samsung E2152. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 660 h. Weight: 66.7 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.