Samsung E2121, Bar, Single SIM, 3.86 cm (1.52"), 0.3 MP, Bluetooth, 1000 mAh
Samsung E2121. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels, External display. Rear camera resolution (numeric): 0.3 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 909 h. Weight: 83 g