Samsung logo

Samsung E1270 4.5 cm (1.77") 82.9 g Black Entry-level phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75486
Info modified on:
26 Feb 2024, 15:21:37
Short summary description Samsung E1270 4.5 cm (1.77") 82.9 g Black Entry-level phone:

Samsung E1270, Clamshell, Single SIM, 4.5 cm (1.77"), 160 x 128 pixels, 800 mAh, Black

Long summary description Samsung E1270 4.5 cm (1.77") 82.9 g Black Entry-level phone:

Samsung E1270. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.5 cm (1.77"), Display resolution: 160 x 128 pixels. Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 82.9 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.