Samsung logo

Samsung E1202 3.89 cm (1.53") 66 g Black Feature phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82851
Info modified on:
26 Feb 2024, 15:20:16
Short summary description Samsung E1202 3.89 cm (1.53") 66 g Black Feature phone:

Samsung E1202, Bar, Dual SIM, 3.89 cm (1.53"), 128 x 128 pixels, 800 mAh, Black

Long summary description Samsung E1202 3.89 cm (1.53") 66 g Black Feature phone:

Samsung E1202. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 3.89 cm (1.53"), Display resolution: 128 x 128 pixels. Battery capacity: 800 mAh, Standby time (2G): 493 h. Weight: 66 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.