Samsung logo

Samsung E1200i 3.86 cm (1.52") 66 g Black Feature phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183147
Info modified on:
14 Mar 2024, 19:46:29
Short summary description Samsung E1200i 3.86 cm (1.52") 66 g Black Feature phone:

Samsung E1200i, Bar, Single SIM, 3.86 cm (1.52"), 0 MP, 800 mAh, Black

Long summary description Samsung E1200i 3.86 cm (1.52") 66 g Black Feature phone:

Samsung E1200i. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 0 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 439 h. Weight: 66 g. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.