Samsung logo

Samsung E1170 3.86 cm (1.52") 72 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27527
Info modified on:
26 Feb 2024, 14:55:03
Short summary description Samsung E1170 3.86 cm (1.52") 72 g Black:

Samsung E1170, Bar, Single SIM, 3.86 cm (1.52"), 128 x 128 pixels, 1000 mAh, Black

Long summary description Samsung E1170 3.86 cm (1.52") 72 g Black:

Samsung E1170. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 830 h. Weight: 72 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.