Samsung logo

Samsung E1150 TITANIUM SILVER 3.63 cm (1.43") 72.5 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24286
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E1150 TITANIUM SILVER 3.63 cm (1.43") 72.5 g:

Samsung E1150 TITANIUM SILVER, Clamshell, Single SIM, 3.63 cm (1.43"), 128 x 128 pixels, 800 mAh

Long summary description Samsung E1150 TITANIUM SILVER 3.63 cm (1.43") 72.5 g:

Samsung E1150 TITANIUM SILVER. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 3.63 cm (1.43"), Display resolution: 128 x 128 pixels. Battery capacity: 800 mAh, Standby time (2G): 740 h. Weight: 72.5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.