Samsung C5212, Bar, Dual SIM, 5.59 cm (2.2"), 1.3 MP, 1000 mAh, Black
Samsung C5212. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 86 g. Product colour: Black