Samsung C3752, Slider, Dual SIM, 5.59 cm (2.2"), 3 MP, Bluetooth, 900 mAh
Samsung C3752. Form factor: Slider. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. WAP: 2.0. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 500 h. Weight: 93 g