Samsung logo

Samsung C3590 6.1 cm (2.4") 99.76 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87183
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C3590 6.1 cm (2.4") 99.76 g Silver:

Samsung C3590, Clamshell, Single SIM, 6.1 cm (2.4"), 2 MP, 800 mAh, Silver

Long summary description Samsung C3590 6.1 cm (2.4") 99.76 g Silver:

Samsung C3590. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 800 mAh, Standby time (2G): 460 h. Weight: 99.76 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.