Samsung logo

Samsung C3530 5.59 cm (2.2") 90 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62283
Info modified on:
26 Feb 2024, 15:20:28
Short summary description Samsung C3530 5.59 cm (2.2") 90 g Silver:

Samsung C3530, Bar, Single SIM, 5.59 cm (2.2"), 3.2 MP, 960 mAh, Silver

Long summary description Samsung C3530 5.59 cm (2.2") 90 g Silver:

Samsung C3530. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 550 h. Weight: 90 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.