Samsung GT-C3510, Bar, 7.11 cm (2.8"), 240 x 320 pixels, Bluetooth, 960 mAh, Black
Samsung GT-C3510. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 400 h. Weight: 92.2 g. Product colour: Black