Samsung logo

Samsung C3510 Genoa 7.11 cm (2.8") 92.2 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119605
Info modified on:
26 Feb 2024, 15:20:22
Short summary description Samsung C3510 Genoa 7.11 cm (2.8") 92.2 g Blue:

Samsung C3510 Genoa, Bar, 7.11 cm (2.8"), 1.3 MP, Bluetooth, 960 mAh, Blue

Long summary description Samsung C3510 Genoa 7.11 cm (2.8") 92.2 g Blue:

Samsung C3510 Genoa. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 720 h. Weight: 92.2 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.