Samsung logo

Samsung C3350 5.59 cm (2.2") 110 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84725
Info modified on:
14 Mar 2024, 19:41:40
Short summary description Samsung C3350 5.59 cm (2.2") 110 g:

Samsung C3350, Bar, Single SIM, 5.59 cm (2.2"), 2 MP, Bluetooth, 1300 mAh

Long summary description Samsung C3350 5.59 cm (2.2") 110 g:

Samsung C3350. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Standby time (2G): 1000 h. Weight: 110 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.