Samsung logo

Samsung C3330 6.1 cm (2.4") 79.1 g Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50644
Info modified on:
27 Mar 2020, 09:45:33
Short summary description Samsung C3330 6.1 cm (2.4") 79.1 g Metallic:

Samsung C3330, Bar, Single SIM, 6.1 cm (2.4"), 2 MP, 1000 mAh, Metallic

Long summary description Samsung C3330 6.1 cm (2.4") 79.1 g Metallic:

Samsung C3330. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 760 h. Weight: 79.1 g. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.